Capital Lighting, Inc. 60-4273 Mid. Chandeliers-Glass Down 645486

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923642739 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923642739 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4273 Mid. Chandeliers-Glass Down - 645486 - Capital Lighting, Inc.
Columbus, OH, USA
60-4273 Mid. Chandeliers-Glass Down
645486
60-4273 Mid. Chandeliers-Glass Down 645486
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923642739 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 045923642739
Category: Chandeliers
Glass: Frosted Etched
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645486
Product Name 60-4273 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details