Capital Lighting, Inc. 60-4271 Flush Mounts-Bowl Style 645481

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Dome UPC: 045923642715 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Dome UPC: 045923642715 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4271 Flush Mounts-Bowl Style - 645481 - Capital Lighting, Inc.
Columbus, OH, USA
60-4271 Flush Mounts-Bowl Style
645481
60-4271 Flush Mounts-Bowl Style 645481
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Dome UPC: 045923642715 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Flush Dome
UPC: 045923642715
Category: Flush Dome
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645481
Product Name 60-4271 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details