Capital Lighting, Inc. SL886663 Mid. Chandeliers-Candle 645478

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 8.85 Product Name: Nine Light Chandelier UPC: 020389004352 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 8.85 Product Name: Nine Light Chandelier UPC: 020389004352 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL886663 Mid. Chandeliers-Candle - 645478 - Capital Lighting, Inc.
Columbus, OH, USA
SL886663 Mid. Chandeliers-Candle
645478
SL886663 Mid. Chandeliers-Candle 645478
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 8.85 Product Name: Nine Light Chandelier UPC: 020389004352 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 8.85
Product Name: Nine Light Chandelier
UPC: 020389004352
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645478
Product Name SL886663 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details