Capital Lighting, Inc. SL860978 Semi-Flush Mts.-Drum Shade 645477

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.01 Product Name: Two Light Ceiling Fixture UPC: 020389004710 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.01 Product Name: Two Light Ceiling Fixture UPC: 020389004710 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL860978 Semi-Flush Mts.-Drum Shade - 645477 - Capital Lighting, Inc.
Columbus, OH, USA
SL860978 Semi-Flush Mts.-Drum Shade
645477
SL860978 Semi-Flush Mts.-Drum Shade 645477
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.01 Product Name: Two Light Ceiling Fixture UPC: 020389004710 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 8.01
Product Name: Two Light Ceiling Fixture
UPC: 020389004710
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645477
Product Name SL860978 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details