Capital Lighting, Inc. SL861572 Flush Mounts-Bowl Style 645476

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Moonlight Silver Weight: 6.13 Product Name: Two Light Ceiling Fixture UPC: 020389004901 Category: Ceiling Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Moonlight Silver Weight: 6.13 Product Name: Two Light Ceiling Fixture UPC: 020389004901 Category: Ceiling Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL861572 Flush Mounts-Bowl Style - 645476 - Capital Lighting, Inc.
Columbus, OH, USA
SL861572 Flush Mounts-Bowl Style
645476
SL861572 Flush Mounts-Bowl Style 645476
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Moonlight Silver Weight: 6.13 Product Name: Two Light Ceiling Fixture UPC: 020389004901 Category: Ceiling Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Moonlight Silver
Weight: 6.13
Product Name: Two Light Ceiling Fixture
UPC: 020389004901
Category: Ceiling
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645476
Product Name SL861572 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details