Capital Lighting, Inc. SL861672 Semi-Flush Mts.-Bowl Style 645471

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 9.64 Product Name: Two Light Ceiling Fixture UPC: 020389004925 Category: Ceiling Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 9.64 Product Name: Two Light Ceiling Fixture UPC: 020389004925 Category: Ceiling Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL861672 Semi-Flush Mts.-Bowl Style - 645471 - Capital Lighting, Inc.
Columbus, OH, USA
SL861672 Semi-Flush Mts.-Bowl Style
645471
SL861672 Semi-Flush Mts.-Bowl Style 645471
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 9.64 Product Name: Two Light Ceiling Fixture UPC: 020389004925 Category: Ceiling Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Moonlight Silver
Weight: 9.64
Product Name: Two Light Ceiling Fixture
UPC: 020389004925
Category: Ceiling
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645471
Product Name SL861672 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details