Capital Lighting, Inc. SL862423 Semi-Flush Mts.-Bowl Style 645470

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.02 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Three Light Ceiling Fixture UPC: 020389004765 Category: Ceiling Glass: Etched ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.02 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Three Light Ceiling Fixture UPC: 020389004765 Category: Ceiling Glass: Etched ivory

Suppliers

Company
Product
Description
Supplier Links
SL862423 Semi-Flush Mts.-Bowl Style - 645470 - Capital Lighting, Inc.
Columbus, OH, USA
SL862423 Semi-Flush Mts.-Bowl Style
645470
SL862423 Semi-Flush Mts.-Bowl Style 645470
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.02 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Three Light Ceiling Fixture UPC: 020389004765 Category: Ceiling Glass: Etched ivory

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 14.02
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Colonial Bronze
Weight: 3.5
Product Name: Three Light Ceiling Fixture
UPC: 020389004765
Category: Ceiling
Glass: Etched ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645470
Product Name SL862423 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details