Capital Lighting, Inc. SL891678 Pendants-Glass Down 645469

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.23 Product Name: One Light Pendant UPC: 020389004574 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.23 Product Name: One Light Pendant UPC: 020389004574 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL891678 Pendants-Glass Down - 645469 - Capital Lighting, Inc.
Columbus, OH, USA
SL891678 Pendants-Glass Down
645469
SL891678 Pendants-Glass Down 645469
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.23 Product Name: One Light Pendant UPC: 020389004574 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 10.23
Product Name: One Light Pendant
UPC: 020389004574
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645469
Product Name SL891678 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details