Capital Lighting, Inc. SL892615 Mini Chandeliers-Candle 645468

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6.54 Product Name: Three Light Chandelier UPC: 020389004451 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6.54 Product Name: Three Light Chandelier UPC: 020389004451 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL892615 Mini Chandeliers-Candle - 645468 - Capital Lighting, Inc.
Columbus, OH, USA
SL892615 Mini Chandeliers-Candle
645468
SL892615 Mini Chandeliers-Candle 645468
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6.54 Product Name: Three Light Chandelier UPC: 020389004451 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 21.25
Length 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 6.54
Product Name: Three Light Chandelier
UPC: 020389004451
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645468
Product Name SL892615 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details