Capital Lighting, Inc. 60-4018 Semi-Flush Mts.-Bowl Style 645457

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Semi-Flush UPC: 045923640186 Category: Semi-Flush Glass: Frosted Etched Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Semi-Flush UPC: 045923640186 Category: Semi-Flush Glass: Frosted Etched Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4018 Semi-Flush Mts.-Bowl Style - 645457 - Capital Lighting, Inc.
Columbus, OH, USA
60-4018 Semi-Flush Mts.-Bowl Style
645457
60-4018 Semi-Flush Mts.-Bowl Style 645457
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Semi-Flush UPC: 045923640186 Category: Semi-Flush Glass: Frosted Etched Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Pewter
Product Name: Two Light Semi-Flush
UPC: 045923640186
Category: Semi-Flush
Glass: Frosted Etched
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645457
Product Name 60-4018 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details