Capital Lighting, Inc. 60-4021 Flush Mounts-Bowl Style 645454

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Flush Dome UPC: 045923640216 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Flush Dome UPC: 045923640216 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4021 Flush Mounts-Bowl Style - 645454 - Capital Lighting, Inc.
Columbus, OH, USA
60-4021 Flush Mounts-Bowl Style
645454
60-4021 Flush Mounts-Bowl Style 645454
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Flush Dome UPC: 045923640216 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Pewter
Product Name: Two Light Flush Dome
UPC: 045923640216
Category: Flush Dome
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645454
Product Name 60-4021 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details