PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Pewter
Product Name: Three Light Chandelier
UPC: 045923640230
Category: Chandeliers
Glass: Frosted Etched
Safety Listing: Dry
Chain: 48``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645453 |
| Product Name | 60-4023 Mid. Chandeliers-Glass Down |
| Application | Residential |