Capital Lighting, Inc. 60-4017 Mini Pendants-Chain 645451

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Mini Pendant UPC: 045923640179 Category: Mini Pendants Glass: Frosted Etched Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Mini Pendant UPC: 045923640179 Category: Mini Pendants Glass: Frosted Etched Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4017 Mini Pendants-Chain - 645451 - Capital Lighting, Inc.
Columbus, OH, USA
60-4017 Mini Pendants-Chain
645451
60-4017 Mini Pendants-Chain 645451
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Mini Pendant UPC: 045923640179 Category: Mini Pendants Glass: Frosted Etched Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Product Name: One Light Mini Pendant
UPC: 045923640179
Category: Mini Pendants
Glass: Frosted Etched
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645451
Product Name 60-4017 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details