Capital Lighting, Inc. 60-4011 Sconces-Single Glass 645450

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Vanity UPC: 045923640117 Category: Vanity Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Vanity UPC: 045923640117 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4011 Sconces-Single Glass - 645450 - Capital Lighting, Inc.
Columbus, OH, USA
60-4011 Sconces-Single Glass
645450
60-4011 Sconces-Single Glass 645450
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Vanity UPC: 045923640117 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Product Name: One Light Vanity
UPC: 045923640117
Category: Vanity
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645450
Product Name 60-4011 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details