Capital Lighting, Inc. SL886963 Mid. Chandeliers-Glass Up 645446

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 19.69 Product Name: Nine Light Chandelier UPC: 020389004376 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 19.69 Product Name: Nine Light Chandelier UPC: 020389004376 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL886963 Mid. Chandeliers-Glass Up - 645446 - Capital Lighting, Inc.
Columbus, OH, USA
SL886963 Mid. Chandeliers-Glass Up
645446
SL886963 Mid. Chandeliers-Glass Up 645446
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 19.69 Product Name: Nine Light Chandelier UPC: 020389004376 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 19.69
Product Name: Nine Light Chandelier
UPC: 020389004376
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645446
Product Name SL886963 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details