Capital Lighting, Inc. SL891578 Mini Pendants-Chain 645445

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.05 Product Name: One Light Pendant UPC: 020389004536 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.05 Product Name: One Light Pendant UPC: 020389004536 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL891578 Mini Pendants-Chain - 645445 - Capital Lighting, Inc.
Columbus, OH, USA
SL891578 Mini Pendants-Chain
645445
SL891578 Mini Pendants-Chain 645445
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.05 Product Name: One Light Pendant UPC: 020389004536 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.05
Product Name: One Light Pendant
UPC: 020389004536
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645445
Product Name SL891578 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details