Capital Lighting, Inc. SL886878 Mid. Chandeliers-Glass Up 645444

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12.34 Product Name: Five Light Chandelier UPC: 020389004345 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12.34 Product Name: Five Light Chandelier UPC: 020389004345 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL886878 Mid. Chandeliers-Glass Up - 645444 - Capital Lighting, Inc.
Columbus, OH, USA
SL886878 Mid. Chandeliers-Glass Up
645444
SL886878 Mid. Chandeliers-Glass Up 645444
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12.34 Product Name: Five Light Chandelier UPC: 020389004345 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 12.34
Product Name: Five Light Chandelier
UPC: 020389004345
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645444
Product Name SL886878 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details