Capital Lighting, Inc. SL891515 Mini Pendants-Chain 645442

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5.05 Product Name: One Light Pendant UPC: 020389004529 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5.05 Product Name: One Light Pendant UPC: 020389004529 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL891515 Mini Pendants-Chain - 645442 - Capital Lighting, Inc.
Columbus, OH, USA
SL891515 Mini Pendants-Chain
645442
SL891515 Mini Pendants-Chain 645442
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5.05 Product Name: One Light Pendant UPC: 020389004529 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 5.05
Product Name: One Light Pendant
UPC: 020389004529
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645442
Product Name SL891515 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details