Capital Lighting, Inc. SL893722 Foyer/Hall Lanterns-Open Frame 645438

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 42.75 Length 42.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sable Bronze Weight: 21.91 Product Name: Six Light Chandelier UPC: 020389004994 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 42.75 Length 42.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sable Bronze Weight: 21.91 Product Name: Six Light Chandelier UPC: 020389004994 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL893722 Foyer/Hall Lanterns-Open Frame - 645438 - Capital Lighting, Inc.
Columbus, OH, USA
SL893722 Foyer/Hall Lanterns-Open Frame
645438
SL893722 Foyer/Hall Lanterns-Open Frame 645438
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 42.75 Length 42.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sable Bronze Weight: 21.91 Product Name: Six Light Chandelier UPC: 020389004994 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 42.75
Length 42.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sable Bronze
Weight: 21.91
Product Name: Six Light Chandelier
UPC: 020389004994
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645438
Product Name SL893722 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details