Capital Lighting, Inc. SL893622 Foyer/Hall Lanterns-Open Frame 645432

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sable Bronze Weight: 13.14 Product Name: Four Light Chandelier UPC: 020389004970 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sable Bronze Weight: 13.14 Product Name: Four Light Chandelier UPC: 020389004970 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL893622 Foyer/Hall Lanterns-Open Frame - 645432 - Capital Lighting, Inc.
Columbus, OH, USA
SL893622 Foyer/Hall Lanterns-Open Frame
645432
SL893622 Foyer/Hall Lanterns-Open Frame 645432
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sable Bronze Weight: 13.14 Product Name: Four Light Chandelier UPC: 020389004970 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 33.00
Length 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sable Bronze
Weight: 13.14
Product Name: Four Light Chandelier
UPC: 020389004970
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645432
Product Name SL893622 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details