Capital Lighting, Inc. SL893572 Pendants-Bowl Style 645430

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 12.05 Product Name: Two Light Pendant UPC: 020389004963 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 12.05 Product Name: Two Light Pendant UPC: 020389004963 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL893572 Pendants-Bowl Style - 645430 - Capital Lighting, Inc.
Columbus, OH, USA
SL893572 Pendants-Bowl Style
645430
SL893572 Pendants-Bowl Style 645430
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 12.05 Product Name: Two Light Pendant UPC: 020389004963 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 23.75
Length 23.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Moonlight Silver
Weight: 12.05
Product Name: Two Light Pendant
UPC: 020389004963
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645430
Product Name SL893572 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details