Capital Lighting, Inc. 60-4006 Flush Mounts-Bowl Style 645429

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Fixture UPC: 045923640063 Category: Flush Fixture Glass: Sandstone Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Fixture UPC: 045923640063 Category: Flush Fixture Glass: Sandstone Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4006 Flush Mounts-Bowl Style - 645429 - Capital Lighting, Inc.
Columbus, OH, USA
60-4006 Flush Mounts-Bowl Style
645429
60-4006 Flush Mounts-Bowl Style 645429
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Fixture UPC: 045923640063 Category: Flush Fixture Glass: Sandstone Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.62
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Flush Fixture
UPC: 045923640063
Category: Flush Fixture
Glass: Sandstone Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645429
Product Name 60-4006 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details