Capital Lighting, Inc. 60-4009 Mini Pendants-Chain 645426

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923640094 Category: Mini Pendants Glass: Sandstone Etched Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923640094 Category: Mini Pendants Glass: Sandstone Etched Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4009 Mini Pendants-Chain - 645426 - Capital Lighting, Inc.
Columbus, OH, USA
60-4009 Mini Pendants-Chain
645426
60-4009 Mini Pendants-Chain 645426
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923640094 Category: Mini Pendants Glass: Sandstone Etched Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Mini Pendant
UPC: 045923640094
Category: Mini Pendants
Glass: Sandstone Etched
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645426
Product Name 60-4009 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details