Capital Lighting, Inc. 60-4004 Bathroom Fixtures-Four Lights 645422

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923640049 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923640049 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4004 Bathroom Fixtures-Four Lights - 645422 - Capital Lighting, Inc.
Columbus, OH, USA
60-4004 Bathroom Fixtures-Four Lights
645422
60-4004 Bathroom Fixtures-Four Lights 645422
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923640049 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Vanity
UPC: 045923640049
Category: Vanity
Glass: Sandstone Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645422
Product Name 60-4004 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details