Capital Lighting, Inc. SL893772 Foyer/Hall Lanterns-Open Frame 645419

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 42.75 Length 42.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonlight Silver Weight: 21.91 Product Name: Six Light Chandelier UPC: 020389005007 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 42.75 Length 42.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonlight Silver Weight: 21.91 Product Name: Six Light Chandelier UPC: 020389005007 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL893772 Foyer/Hall Lanterns-Open Frame - 645419 - Capital Lighting, Inc.
Columbus, OH, USA
SL893772 Foyer/Hall Lanterns-Open Frame
645419
SL893772 Foyer/Hall Lanterns-Open Frame 645419
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 42.75 Length 42.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonlight Silver Weight: 21.91 Product Name: Six Light Chandelier UPC: 020389005007 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 42.75
Length 42.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moonlight Silver
Weight: 21.91
Product Name: Six Light Chandelier
UPC: 020389005007
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645419
Product Name SL893772 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details