Capital Lighting, Inc. SL895323 Pendants-Bowl Style 645416

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.27 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 9.7 Product Name: Three Light Pendant UPC: 020389004772 Category: Pendant Glass: Etched ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.27 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 9.7 Product Name: Three Light Pendant UPC: 020389004772 Category: Pendant Glass: Etched ivory

Suppliers

Company
Product
Description
Supplier Links
SL895323 Pendants-Bowl Style - 645416 - Capital Lighting, Inc.
Columbus, OH, USA
SL895323 Pendants-Bowl Style
645416
SL895323 Pendants-Bowl Style 645416
PRODUCT DETAILS / SPECS Width/Dia: 23.27 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 9.7 Product Name: Three Light Pendant UPC: 020389004772 Category: Pendant Glass: Etched ivory

PRODUCT DETAILS / SPECS
Width/Dia: 23.27
Height: 25.75
Length 25.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Bronze
Weight: 9.7
Product Name: Three Light Pendant
UPC: 020389004772
Category: Pendant
Glass: Etched ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645416
Product Name SL895323 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details