Capital Lighting, Inc. 60-4252 Flush Mounts-Bowl Style 645394

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923642524 Category: Flush Dome Glass: Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923642524 Category: Flush Dome Glass: Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4252 Flush Mounts-Bowl Style - 645394 - Capital Lighting, Inc.
Columbus, OH, USA
60-4252 Flush Mounts-Bowl Style
645394
60-4252 Flush Mounts-Bowl Style 645394
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923642524 Category: Flush Dome Glass: Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Bronze
Product Name: Three Light Flush Dome
UPC: 045923642524
Category: Flush Dome
Glass: Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645394
Product Name 60-4252 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details