Capital Lighting, Inc. 60-4243 Bathroom Fixtures-Three Lights 645392

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923642432 Category: Vanity Glass: Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923642432 Category: Vanity Glass: Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4243 Bathroom Fixtures-Three Lights - 645392 - Capital Lighting, Inc.
Columbus, OH, USA
60-4243 Bathroom Fixtures-Three Lights
645392
60-4243 Bathroom Fixtures-Three Lights 645392
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923642432 Category: Vanity Glass: Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Patina Bronze
Product Name: Three Light Vanity
UPC: 045923642432
Category: Vanity
Glass: Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645392
Product Name 60-4243 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details