Capital Lighting, Inc. 60-4242 Bathroom Fixtures-Two Lights 645390

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923642425 Category: Vanity Glass: Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923642425 Category: Vanity Glass: Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4242 Bathroom Fixtures-Two Lights - 645390 - Capital Lighting, Inc.
Columbus, OH, USA
60-4242 Bathroom Fixtures-Two Lights
645390
60-4242 Bathroom Fixtures-Two Lights 645390
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923642425 Category: Vanity Glass: Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Patina Bronze
Product Name: Two Light Vanity
UPC: 045923642425
Category: Vanity
Glass: Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645390
Product Name 60-4242 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details