Capital Lighting, Inc. 60-4349 Flush Mounts-Drum Shades 645389

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923643491 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923643491 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4349 Flush Mounts-Drum Shades - 645389 - Capital Lighting, Inc.
Columbus, OH, USA
60-4349 Flush Mounts-Drum Shades
645389
60-4349 Flush Mounts-Drum Shades 645389
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923643491 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Brushed Nickel
Product Name: Six Light Flush Mount
UPC: 045923643491
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645389
Product Name 60-4349 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details