Capital Lighting, Inc. 60-4461 Island/Pool Table-4 Light + 645382

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 25.37 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644610 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 25.37 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644610 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4461 Island/Pool Table-4 Light + - 645382 - Capital Lighting, Inc.
Columbus, OH, USA
60-4461 Island/Pool Table-4 Light +
645382
60-4461 Island/Pool Table-4 Light + 645382
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 25.37 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644610 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 25.37
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Hazel Bronze
Product Name: Six Light Pendant
UPC: 045923644610
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645382
Product Name 60-4461 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details