Capital Lighting, Inc. 60-4384 Island/Pool Table-4 Light + 645376

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Pendant UPC: 045923643842 Category: Pendants Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Pendant UPC: 045923643842 Category: Pendants Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4384 Island/Pool Table-4 Light + - 645376 - Capital Lighting, Inc.
Columbus, OH, USA
60-4384 Island/Pool Table-4 Light +
645376
60-4384 Island/Pool Table-4 Light + 645376
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Pendant UPC: 045923643842 Category: Pendants Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 22.62
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Corvo Bronze
Product Name: Four Light Pendant
UPC: 045923643842
Category: Pendants
Glass: Beige Linen w/ Gold Sheer Outer
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645376
Product Name 60-4384 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details