Capital Lighting, Inc. 60-4391 Sconces-Other 645375

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bali Bronze Product Name: One Light Sconce UPC: 045923643910 Category: Sconces Glass: Beige Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bali Bronze Product Name: One Light Sconce UPC: 045923643910 Category: Sconces Glass: Beige Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4391 Sconces-Other - 645375 - Capital Lighting, Inc.
Columbus, OH, USA
60-4391 Sconces-Other
645375
60-4391 Sconces-Other 645375
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bali Bronze Product Name: One Light Sconce UPC: 045923643910 Category: Sconces Glass: Beige Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bali Bronze
Product Name: One Light Sconce
UPC: 045923643910
Category: Sconces
Glass: Beige Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645375
Product Name 60-4391 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details