Capital Lighting, Inc. 60-4386 Pendants-Fabric Shade 645371

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Pendant UPC: 045923643866 Category: Pendants Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Pendant UPC: 045923643866 Category: Pendants Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4386 Pendants-Fabric Shade - 645371 - Capital Lighting, Inc.
Columbus, OH, USA
60-4386 Pendants-Fabric Shade
645371
60-4386 Pendants-Fabric Shade 645371
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Pendant UPC: 045923643866 Category: Pendants Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Corvo Bronze
Product Name: Four Light Pendant
UPC: 045923643866
Category: Pendants
Glass: Beige Linen w/ Gold Sheer Outer
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645371
Product Name 60-4386 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details