Capital Lighting, Inc. 60-4406 Semi-Flush Mts.-Other 645369

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Semi-Flush UPC: 045923644061 Category: Semi-Flush Glass: Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Semi-Flush UPC: 045923644061 Category: Semi-Flush Glass: Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4406 Semi-Flush Mts.-Other - 645369 - Capital Lighting, Inc.
Columbus, OH, USA
60-4406 Semi-Flush Mts.-Other
645369
60-4406 Semi-Flush Mts.-Other 645369
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Semi-Flush UPC: 045923644061 Category: Semi-Flush Glass: Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Bulb
Type: T4 G9
Qty: 3
Wattage: 50
Finish: Inca Gold
Product Name: Three Light Semi-Flush
UPC: 045923644061
Category: Semi-Flush
Glass: Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645369
Product Name 60-4406 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details