Capital Lighting, Inc. 60-4407 Mini Pendants-Rod 645367

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.00 Bulb Type: T4 G9 Qty: 1 Wattage: 50 Finish: Inca Gold Product Name: One Light Mini Pendant UPC: 045923644078 Category: Mini Pendants Glass: Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.00 Bulb Type: T4 G9 Qty: 1 Wattage: 50 Finish: Inca Gold Product Name: One Light Mini Pendant UPC: 045923644078 Category: Mini Pendants Glass: Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4407 Mini Pendants-Rod - 645367 - Capital Lighting, Inc.
Columbus, OH, USA
60-4407 Mini Pendants-Rod
645367
60-4407 Mini Pendants-Rod 645367
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.00 Bulb Type: T4 G9 Qty: 1 Wattage: 50 Finish: Inca Gold Product Name: One Light Mini Pendant UPC: 045923644078 Category: Mini Pendants Glass: Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 38.00
Bulb
Type: T4 G9
Qty: 1
Wattage: 50
Finish: Inca Gold
Product Name: One Light Mini Pendant
UPC: 045923644078
Category: Mini Pendants
Glass: Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645367
Product Name 60-4407 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details