Capital Lighting, Inc. 60-4409 Pendants-Bowl Style 645366

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.75 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Pendant UPC: 045923644092 Category: Pendants Glass: Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.75 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Pendant UPC: 045923644092 Category: Pendants Glass: Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4409 Pendants-Bowl Style - 645366 - Capital Lighting, Inc.
Columbus, OH, USA
60-4409 Pendants-Bowl Style
645366
60-4409 Pendants-Bowl Style 645366
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.75 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Pendant UPC: 045923644092 Category: Pendants Glass: Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 34.75
Bulb
Type: T4 G9
Qty: 3
Wattage: 50
Finish: Inca Gold
Product Name: Three Light Pendant
UPC: 045923644092
Category: Pendants
Glass: Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645366
Product Name 60-4409 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details