Capital Lighting, Inc. 60-4415 Mid. Chandeliers-Candle 645365

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.62 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 045923644153 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.62 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 045923644153 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4415 Mid. Chandeliers-Candle - 645365 - Capital Lighting, Inc.
Columbus, OH, USA
60-4415 Mid. Chandeliers-Candle
645365
60-4415 Mid. Chandeliers-Candle 645365
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.62 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 045923644153 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.62
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Chrome
Product Name: Eight Light Chandelier
UPC: 045923644153
Category: Chandeliers
Glass: Gloss Black
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645365
Product Name 60-4415 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details