Capital Lighting, Inc. 60-4413 Mid. Chandeliers-Candle 645360

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier UPC: 045923644139 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier UPC: 045923644139 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4413 Mid. Chandeliers-Candle - 645360 - Capital Lighting, Inc.
Columbus, OH, USA
60-4413 Mid. Chandeliers-Candle
645360
60-4413 Mid. Chandeliers-Candle 645360
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier UPC: 045923644139 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 24.62
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Chrome
Product Name: Four Light Chandelier
UPC: 045923644139
Category: Chandeliers
Glass: Gloss Black
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645360
Product Name 60-4413 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details