Capital Lighting, Inc. 60-4342 Bathroom Fixtures-Two Lights 645356

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923643422 Category: Vanity Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923643422 Category: Vanity Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4342 Bathroom Fixtures-Two Lights - 645356 - Capital Lighting, Inc.
Columbus, OH, USA
60-4342 Bathroom Fixtures-Two Lights
645356
60-4342 Bathroom Fixtures-Two Lights 645356
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923643422 Category: Vanity Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 8.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923643422
Category: Vanity
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645356
Product Name 60-4342 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details