Capital Lighting, Inc. 60-4347 Island/Pool Table-Drum Shades 645355

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923643477 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923643477 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4347 Island/Pool Table-Drum Shades - 645355 - Capital Lighting, Inc.
Columbus, OH, USA
60-4347 Island/Pool Table-Drum Shades
645355
60-4347 Island/Pool Table-Drum Shades 645355
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923643477 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.50
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923643477
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645355
Product Name 60-4347 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details