Capital Lighting, Inc. 60-4394 Mid. Chandeliers-Other 645347

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bali Bronze Product Name: Four Light Chandelier UPC: 045923643941 Category: Chandeliers Glass: Beige Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bali Bronze Product Name: Four Light Chandelier UPC: 045923643941 Category: Chandeliers Glass: Beige Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4394 Mid. Chandeliers-Other - 645347 - Capital Lighting, Inc.
Columbus, OH, USA
60-4394 Mid. Chandeliers-Other
645347
60-4394 Mid. Chandeliers-Other 645347
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bali Bronze Product Name: Four Light Chandelier UPC: 045923643941 Category: Chandeliers Glass: Beige Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bali Bronze
Product Name: Four Light Chandelier
UPC: 045923643941
Category: Chandeliers
Glass: Beige Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645347
Product Name 60-4394 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details