Capital Lighting, Inc. 60-4395 Mid. Chandeliers-Other 645344

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bali Bronze Product Name: Eight Light Chandelier UPC: 045923643958 Category: Chandeliers Glass: Beige Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bali Bronze Product Name: Eight Light Chandelier UPC: 045923643958 Category: Chandeliers Glass: Beige Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4395 Mid. Chandeliers-Other - 645344 - Capital Lighting, Inc.
Columbus, OH, USA
60-4395 Mid. Chandeliers-Other
645344
60-4395 Mid. Chandeliers-Other 645344
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bali Bronze Product Name: Eight Light Chandelier UPC: 045923643958 Category: Chandeliers Glass: Beige Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 33.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Bali Bronze
Product Name: Eight Light Chandelier
UPC: 045923643958
Category: Chandeliers
Glass: Beige Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645344
Product Name 60-4395 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details