Capital Lighting, Inc. 60-4403 Island/Pool Table-3 Light Bar 645342

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.75 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Trestle UPC: 045923644030 Category: Trestle Glass: Frosted Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.75 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Trestle UPC: 045923644030 Category: Trestle Glass: Frosted Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4403 Island/Pool Table-3 Light Bar - 645342 - Capital Lighting, Inc.
Columbus, OH, USA
60-4403 Island/Pool Table-3 Light Bar
645342
60-4403 Island/Pool Table-3 Light Bar 645342
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.75 Bulb Type: T4 G9 Qty: 3 Wattage: 50 Finish: Inca Gold Product Name: Three Light Trestle UPC: 045923644030 Category: Trestle Glass: Frosted Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 29.75
Bulb
Type: T4 G9
Qty: 3
Wattage: 50
Finish: Inca Gold
Product Name: Three Light Trestle
UPC: 045923644030
Category: Trestle
Glass: Frosted
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645342
Product Name 60-4403 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details