Capital Lighting, Inc. 60-4401 Sconces-Single Glass 645341

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: T4 G9 Qty: 1 Wattage: 50 Finish: Inca Gold Product Name: One Light Sconce UPC: 045923644016 Category: Sconces Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: T4 G9 Qty: 1 Wattage: 50 Finish: Inca Gold Product Name: One Light Sconce UPC: 045923644016 Category: Sconces Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4401 Sconces-Single Glass - 645341 - Capital Lighting, Inc.
Columbus, OH, USA
60-4401 Sconces-Single Glass
645341
60-4401 Sconces-Single Glass 645341
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: T4 G9 Qty: 1 Wattage: 50 Finish: Inca Gold Product Name: One Light Sconce UPC: 045923644016 Category: Sconces Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: T4 G9
Qty: 1
Wattage: 50
Finish: Inca Gold
Product Name: One Light Sconce
UPC: 045923644016
Category: Sconces
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645341
Product Name 60-4401 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details