Capital Lighting, Inc. 60-4031 Mini Pendants-Rod 645334

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: GU24 T2 Qty: 1 Wattage: 23 Finish: Hazel Bronze Product Name: One Light Pendant UPC: 045923640315 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: GU24 T2 Qty: 1 Wattage: 23 Finish: Hazel Bronze Product Name: One Light Pendant UPC: 045923640315 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4031 Mini Pendants-Rod - 645334 - Capital Lighting, Inc.
Columbus, OH, USA
60-4031 Mini Pendants-Rod
645334
60-4031 Mini Pendants-Rod 645334
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: GU24 T2 Qty: 1 Wattage: 23 Finish: Hazel Bronze Product Name: One Light Pendant UPC: 045923640315 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 31.25
Bulb
Type: GU24 T2
Qty: 1
Wattage: 23
Finish: Hazel Bronze
Product Name: One Light Pendant
UPC: 045923640315
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645334
Product Name 60-4031 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details