Capital Lighting, Inc. 60-4033 Pendants-Drum Shade 645333

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640339 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640339 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4033 Pendants-Drum Shade - 645333 - Capital Lighting, Inc.
Columbus, OH, USA
60-4033 Pendants-Drum Shade
645333
60-4033 Pendants-Drum Shade 645333
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640339 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.37
Bulb
Qty: 4
Wattage: 13
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923640339
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645333
Product Name 60-4033 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details