Capital Lighting, Inc. 60-4034 Pendants-Drum Shade 645331

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923640346 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923640346 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4034 Pendants-Drum Shade - 645331 - Capital Lighting, Inc.
Columbus, OH, USA
60-4034 Pendants-Drum Shade
645331
60-4034 Pendants-Drum Shade 645331
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923640346 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.50
Bulb
Qty: 6
Wattage: 13
Finish: Hazel Bronze
Product Name: Six Light Pendant
UPC: 045923640346
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645331
Product Name 60-4034 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details