Capital Lighting, Inc. 60-4334 Pendants-Drum Shade 645329

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 045923643347 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 045923643347 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4334 Pendants-Drum Shade - 645329 - Capital Lighting, Inc.
Columbus, OH, USA
60-4334 Pendants-Drum Shade
645329
60-4334 Pendants-Drum Shade 645329
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 045923643347 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.50
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Polished Nickel
Product Name: Six Light Pendant
UPC: 045923643347
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645329
Product Name 60-4334 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details