Capital Lighting, Inc. 60-4335 Island/Pool Table-Drum Shades 645327

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923643354 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923643354 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4335 Island/Pool Table-Drum Shades - 645327 - Capital Lighting, Inc.
Columbus, OH, USA
60-4335 Island/Pool Table-Drum Shades
645327
60-4335 Island/Pool Table-Drum Shades 645327
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923643354 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 29.50
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 045923643354
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645327
Product Name 60-4335 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details